S1A54A-P080A135 is an anti-backlash spur gear with 135 teeth, 80 pitch, and a 20° pressure angle, designed for precision motion control. It features a 3/16 inch bore, a pin-type hub, and is constructed with 303 stainless steel for the gear and hub, with 302 stainless steel springs. The gear has a face width of 0.104 inch and an outer diameter of 1.6875 inches. The part is rated for inch metric dimensions and adheres to the AGMA 10 standard.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-P080A135 |
| Product Name | 80 DP, 135 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 135 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |