S1A54A-P080A100 is a 100-tooth anti-backlash spur gear with 80 diametral pitch and a 20° pressure angle, designed for use with a 3/16 inch bore. The gear is made from 303 stainless steel, and the hub is supplied in pin-type configuration. The gear's pitch diameter is 1.2500 inches, with an outside diameter of 1.275 inches. The face width is .104 inches, and the material is anodized prior to cutting. The spring and hub components are also made from 303 and 302 stainless steel respectively, conforming to the anti-backlash design criteria specified in the series.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-P080A100 |
| Product Name | 80 DP, 100 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 100 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |