Anti-backlash spur gear with 140 teeth, 64 pitch, 20° pressure angle, and a 3/16 inch bore, available in 303 stainless steel with a clamp-type hub. The gear has a pitch diameter of 2.1875 inches and an outer diameter of 2.219 inches. The hub is secured by a set screw, and the gearing is manufactured from 303 stainless steel with 302 stainless steel springs. The face width is 0.104 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-P064S140 |
| Product Name | 64 DP, 140 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 140 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |