Anti-backlash spur gear with 192 teeth, 64 diametral pitch, and 20° pressure angle, available in 303 stainless steel with a clamp-type hub and a 0.1873 in. (3/16 in.) bore. Face width is 0.104 in., pitch diameter is 3.0000 in., and outside diameter is 3.031 in. Hub style is clamp type, springs are 302 stainless steel in spring temper, and gears are anodized aluminum alloy or stainless steel.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-P064A192 |
| Product Name | 64 DP, 192 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 192 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |