Anti-backlash spur gear with 170 teeth, 64 pitch, and 20° pressure angle, featuring a 0.1873 inch (3/16 inch) bore, clamp-type hub, and 303 stainless steel gear material. Face width is 0.104 inch. Hub bore diameter is 0.37 inch for clamp type, and outer diameter is 2.688 inches. Spring accommodates backlash removal, and the hub is secured by a set screw. Design conforms to AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-P064A170 |
| Product Name | 64 DP, 170 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 170 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |