Anti-backlash spur gear with 135 teeth, 64 DPI, 20° pressure angle, and a 0.1873 inch bore, available in clamp style with 303 stainless steel gears and 302 stainless steel springs. Hub design is clamp type with a 0.250 inch clamp diameter. Face width is 0.104 inch. Material for the gear is 303 stainless steel. Pitch diameter is 2.1094 inches and outside diameter is 2.141 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-P064A135 |
| Product Name | 64 DP, 135 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 135 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |