Anti-backlash spur gear with 130 teeth, 64 diametral pitch, and 20° pressure angle, configured with a pin-type hub and a 3/16 inch bore, made from 303 stainless steel. The gear has a pitch diameter of 2.0313 inches and an outside diameter of 2.063 inches. The hub and spring components are also made from 303 stainless steel and 302 stainless steel, spring temper, respectively. The gear is designed for inch-based systems with a face width of 0.104 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-P064A130 |
| Product Name | 64 DP, 130 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 130 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |