S1A54A-P064A120 is an anti-backlash spur gear with 120 teeth, 64 pitch, and a 20° pressure angle, designed to reduce backlash in precision motion applications. It features a 3/16 inch bore, clamp-type hub, and is manufactured from 303 stainless steel. The gear has a pitch diameter of 1.8750 inches and an outside diameter of 1.906 inches. The hub is secured by set screws, and the gear is constructed with 302 stainless steel springs to maintain backlash compensation. The gear's face width is 0.104 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-P064A120 |
| Product Name | 64 DP, 120 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 120 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |