Anti-backlash spur gear with 120 teeth, 48 pitch, and 20° pressure angle, made of 303 stainless steel with a pin-type hub and a 0.2498 inch (1/4 inch) bore. Face width is 0.104 inch, and the pitch diameter is 2.5000 inches with an outside diameter of 2.542 inches. Hub style is pin type, and the gear is designed for use with 302 stainless steel spring assemblies to eliminate backlash. Material specifications confirm the gear and hub are 303 stainless steel, with springs in spring temper.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-P048S120 |
| Product Name | 48 DP, 120 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 120 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |