Anti-backlash spur gear with 105 teeth, 48 diametral pitch, and 20° pressure angle, available in stainless steel with .2498 inch bore and pin-type hub. Face width is 0.104 inch, with outer diameter of 2.229 inches and pitch diameter of 2.1875 inches. Hub and gear materials are 303 stainless steel, spring material is 302 stainless steel in spring temper.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-P048S105 |
| Product Name | 48 DP, 105 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 105 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |