Anti-backlash spur gear with 68 teeth, 48 diametral pitch, and 20° pressure angle, featuring a 0.1248 inch bore, pin-type hub, and 303 stainless steel construction. The gear has a pitch diameter of 1.4167 inches and an outside diameter of 1.458 inches. The hub is designed for secure mounting with a set screw, and the gear is manufactured from 303 stainless steel with 302 stainless steel springs to maintain zero backlash.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-P048S068 |
| Product Name | 48 DP, 68 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 68 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |