Anti-backlash spur gear with 85 teeth and 2.0000-inch pitch diameter, designed for 48 pitch, 20° pressure angle applications. Available in 303 stainless steel gear material with a 0.2498-inch (1/4) bore, and offered in pin-type hub configuration. The gear is paired with a 302 stainless steel spring and a 303 stainless steel hub. Face width is 0.104 inch. No other dimensional or performance specifications beyond those listed for the series are confirmed for this exact variant.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-P048A085 |
| Product Name | 48 DP, 85 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 85 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |