Anti-backlash spur gear with 74 teeth, 48 diametral pitch, and 20° pressure angle, featuring a 0.1873 inch (3/16 inch) bore, pin-type hub, and 303 stainless steel gear construction. The gear has a pitch diameter of 1.5417 inches and an outside diameter of 1.583 inches. The hub and springs are made of 303 and 302 stainless steel respectively, with the gear material processed to maintain dimensional stability after cutting.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-P048A074 |
| Product Name | 48 DP, 74 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 74 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |