The S1A54A-F120S340 is an anti-backlash spur gear with 340 teeth, 120 pitch, and a 20° pressure angle, featuring a .1248 inch bore and a Fairloc® hub. The gear is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting, with a 303 stainless steel hub and 302 stainless steel spring. The outer diameter is 2.850 inches and the pitch diameter is 2.8333 inches. The face width is .104 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-F120S340 |
| Product Name | 120 DP, 340 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 340 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |