S1A54A-F120S330 is a 120 pitch anti-backlash spur gear with 330 teeth and a 0.2498 inch bore, designed for use with Fairloc® hubs requiring a controlled shaft clearance fit of 0.0001 to 0.0008 inches. The gear is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting, with a 20° pressure angle and a 0.104-inch face width. The hub is made of 303 stainless steel, and the spring is made of 302 stainless steel in spring temper. The pitch diameter is 2.7500 inches and the outside diameter is 2.767 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-F120S330 |
| Product Name | 120 DP, 330 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 330 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |