The S1A54A-F096S160 is a 96 pitch, 160-teeth anti-backlash spur gear with a 20° pressure angle, featuring a 0.1248 inch bore and a 303 stainless steel gear body mounted on a 303 stainless steel Fairloc® hub. The gear has an overall outside diameter of 1.688 inches and a face width of 0.104 inches. The hub requires a controlled shaft clearance fit of 0.0001 to 0.0008 inches. The gear is designed for use with standardized shaft dimensions and is available with anodized 2024-T4 or -T351 aluminum alloy options on special order.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-F096S160 |
| Product Name | 96 DP, 160 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 160 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |