The S1A54A-F096S135 is a 96-pitch anti-backlash spur gear with 135 teeth, a 1/8-inch bore, and a 20° pressure angle, constructed from 303 stainless steel with a 303 stainless steel hub and 302 stainless steel spring. The gear has an outer diameter of 1.427 inches and a pitch diameter of 1.4063 inches, designed for use with controlled shaft clearances of 0.0001 to 0.0008 inch. The face width is 0.104 inch. The part conforms to the Fairloc® hub system requiring matched shaft tolerances.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-F096S135 |
| Product Name | 96 DP, 135 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 135 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |