The Fairloc® hub anti-backlash gear with 130 teeth, 96 pitch, and 20° pressure angle is constructed with 303 stainless steel gears and hub, and a 302 stainless steel spring. It has a bore size of 0.1248 inches (1/8 inch), an outer diameter of 1.375 inches, and a pitch diameter of 1.3542 inches. The gear includes a clearance radius of 0.31 inches maximum and requires a shaft clearance fit of 0.0001 to 0.0008 inches. The design is intended for applications requiring minimized backlash.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-F096S130 |
| Product Name | 96 DP, 130 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 130 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |