S1A54A-F096A230 is a 96 pitch anti-backlash spur gear with 230 teeth and a 20° pressure angle, featuring a 0.1248 inch (1/8 inch) bore and a 303 stainless steel gear body. The gear is mounted on a 303 stainless steel Fairloc hub, with a 302 stainless steel spring for backlash compensation. The overall outside diameter is 2.417 inches, and the pitch diameter is 2.3958 inches. The gear face width is 0.104 inches. Fairloc hubs require a controlled shaft clearance fit of 0.0001 to 0.0008 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-F096A230 |
| Product Name | 96 DP, 230 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 230 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |