Fairloc® hub anti-backlash spur gears with 96 pitch and 20° pressure angle are designed to minimize backlash in precision motion applications. The gear has 200 teeth, a pitch diameter of 2.0833 inches, and an outer diameter of 2.104 inches. The bore size is 0.1873 inches (3/16 inch). Gears are manufactured from 303 stainless steel or 2024-T4/T351 aluminum alloy, anodized before cutting, while hubs and springs are made from 303 and 302 stainless steel respectively. The face width is 0.104 inches. Fairloc® hubs require a shaft clearance fit of 0.0001 to 0.0008 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-F096A200 |
| Product Name | 96 DP, 200 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 200 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |