Fairloc® hub anti-backlash spur gear with 170 teeth, 96 diametral pitch, and 20° pressure angle; gears made of 303 stainless steel or 2024-T4/T351 aluminum alloy, anodized before cutting; hub made of 303 stainless steel with a .1873 inch bore diameter and spring-loaded anti-backlash design; face width is .104 inch; optical pitch diameter is 1.7708 inches and outside diameter is 1.792 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-F096A170 |
| Product Name | 96 DP, 170 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 170 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |