The S1A54A-F096A144 is a 96-pitch anti-backlash spur gear with 144 teeth and a 20° pressure angle, featuring a 0.1248 in. bore and a 303 stainless steel gear with a 303 stainless steel Fairloc® hub. The gear has an outside diameter of 1.521 in. and a face width of 0.104 in. Fairloc® hubs require a shaft clearance fit of 0.0001 to 0.0008 in. The gear is designed for use with controlled shaft tolerances and is made from materials specified for the series: 303 stainless steel for both gear and hub, and 302 stainless steel spring temper for the anti-backlash mechanism.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-F096A144 |
| Product Name | 96 DP, 144 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 144 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |