Fairloc® hub anti-backlash spur gears with 96 pitch and 20° pressure angle, made of 303 stainless steel for gears and hubs, and 302 stainless steel springs, feature a 1.4063-inch pitch diameter and 1.427-inch outer diameter for the 135-tooth variant. The bore size is 0.1873 inch (3/16 inch). The gear is designed for controlled shaft tolerances with a suggested clearance fit of 0.0001 to 0.0008 inch between bore and shaft.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-F096A135 |
| Product Name | 96 DP, 135 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 135 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |