The Fairloc® hub anti-backlash gear is a 96-pitch, 20° pressure angle spur gear designed to minimize backlash in precision drive systems. It is available with 303 stainless steel gears and hubs, and 302 stainless steel springs. The gear has a face width of 0.104 inch and a pitch diameter of 1.3542 inches for the 130-tooth variant. The bore diameter is 0.1248 inch (1/8 inch), and the outside diameter is 1.375 inch. Gears are made from 303 stainless steel or 2024-T4/T351 aluminum alloy, anodized before cutting. Required shaft clearance is 0.0001 to 0.0008 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-F096A130 |
| Product Name | 96 DP, 130 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 130 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |