The S1A54A-F072 series comprises 72-pitch, 20° pressure angle anti-backlash spur gears with 303 stainless steel hubs and springs, and gears made of either 303 stainless steel or anodized 2024-T4/T351 aluminum alloy. The part S1A54A-F072S144 corresponds to a 144-tooth gear with a 2.0000-inch pitch diameter and a 2.028-inch outside diameter, featuring a .1873-inch bore size. Fairloc® hubs require a shaft clearance fit of .0001/.0008 inch. Face width is .104 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-F072S144 |
| Product Name | 72 DP, 144 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 144 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |