72 pitch anti-backlash spur gears with 20° pressure angle, available in 303 stainless steel or 2024-T4/T351 aluminum alloy, feature a Fairloc® hub with a .1873 inch bore for the 115-tooth variant. The gear has a pitch diameter of 1.5972 and an outer diameter of 1.625, with a face width of .104 inch. Hubs are made of 303 stainless steel and use 302 stainless steel springs in spring temper. The bore has a clearance fit tolerance of .0001/.0008 relative to the shaft.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-F072S115 |
| Product Name | 72 DP, 115 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 115 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |