The S1A54A-F072S108 is a 72-pitch, anti-backlash spur gear with 108 teeth and a 20° pressure angle, featuring a Fairloc® hub and a bore size of 0.1873 inch. The gear is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting, and the hub is made from 303 stainless steel. The face width is 0.104 inch, and the pitch diameter is 1.5000 inch with an outside diameter of 1.528 inch. The part requires a controlled shaft clearance fit of 0.0001 to 0.0008 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-F072S108 |
| Product Name | 72 DP, 108 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 108 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |