Fairloc® anti-backlash spur gear with 105 teeth, 64 pitch, and 20° pressure angle, featuring a 0.2498-inch bore and 303 stainless steel hub, with gear material of 2024-T4 or -T351 aluminum alloy anodized before cutting. The gear has a 1.6406-inch pitch diameter and 1.672-inch overall diameter. Designed for controlled shaft fit with suggested clearance of 0.0001 to 0.0008 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-F064A105 |
| Product Name | 64 DP, 105 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 105 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |