The S1A54A-F064A100 is a 64 pitch anti-backlash spur gear with 100 teeth and a 20° pressure angle, featuring a 0.2498 inch bore and a Fairloc® hub. The gear is made of 2024-T4 or -T351 aluminum alloy, anodized before cutting, and the hub is made of 303 stainless steel. The face width is 0.104 inch, and the pitch diameter is 1.5625 inches with an outside diameter of 1.594 inches. The part requires a controlled shaft clearance fit of 0.0001 to 0.0008 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-F064A100 |
| Product Name | 64 DP, 100 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 100 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |