The S1A54A-F064A085 is an anti-backlash spur gear with 85 teeth and 64 diametral pitch, featuring a 20° pressure angle and a bore size of 0.85 inches. The gear is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting, and the hub is constructed from 303 stainless steel with 302 stainless steel springs. The gear has a face width of 0.104 inches and a pitch diameter of 1.3281 inches, with an outside diameter of 1.359 inches. The bore clearance is specified as 0.0005/-0.0000 inches. The part is designed for use with controlled shaft tolerances, with a suggested shaft clearance fit of 0.0001 to 0.0008 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-F064A085 |
| Product Name | 64 DP, 85 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 85 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |