The Fairloc® hub anti-backlash gear with 80 teeth, 48 pitch, and 20° pressure angle is made of 303 stainless steel with a .1248 inch bore and an overall diameter of 1.708 inches. The hub is designed for a clearance fit of .0001/.0008 inches between the bore and shaft. The gear features a .104 inch face width and is intended for applications requiring minimized backlash. Springs and hubs are also 303 stainless steel, with springs in 302 stainless steel, spring temper. The gear complies with AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-F048S080 |
| Product Name | 48 DP, 80 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |