Stock Drive Products & Sterling Instrument - SDP/SI 48 DP, 70 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S1A54A-F048S070

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Fairloc® anti-backlash spur gear with 70 teeth, 48 pitch, and 20° pressure angle, featuring a 0.70-inch bore and 1.500-inch pitch diameter, made from 303 stainless steel with a 2024-T4 or -T351 aluminum alloy gear, anodized before cutting, and a 303 stainless steel hub. The gear requires a controlled shaft clearance fit of 0.0001 to 0.0008 inch.

Datasheet Summary
Powered by GS/AI

Fairloc® anti-backlash spur gear with 70 teeth, 48 pitch, and 20° pressure angle, featuring a 0.70-inch bore and 1.500-inch pitch diameter, made from 303 stainless steel with a 2024-T4 or -T351 aluminum alloy gear, anodized before cutting, and a 303 stainless steel hub. The gear requires a controlled shaft clearance fit of 0.0001 to 0.0008 inch.

Suppliers

Company
Product
Description
Supplier Links
48 DP, 70 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S1A54A-F048S070 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
48 DP, 70 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S1A54A-F048S070
48 DP, 70 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S1A54A-F048S070
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1A54A-F048S070
Product Name 48 DP, 70 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 70
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

Module 1, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY10B300 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
32 D.P., 44 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32044 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 44
Design English
View Details
24 D.P., 14.5° Pressure Angle, 24
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 14.5°
Material Brass; Brass
View Details
32 D.P., 44 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32044 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 44
Design English
View Details