The S1A54A-F048S065 is a 48-pitch anti-backlash spur gear with 65 teeth and a 0.065-inch bore, designed for precise motion control. The gear is made of 303 stainless steel, and the hub is also 303 stainless steel, with 302 stainless steel springs providing backlash compensation. The gear has a 20° pressure angle and a face width of 0.104 inch. The outer diameter is 1.3542 inches, and the pitch diameter is 1.396 inches. Fairloc® hubs require a shaft clearance fit of 0.0001 to 0.0008 inch. The gear meets AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-F048S065 |
| Product Name | 48 DP, 65 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 65 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |