The S1A54A-F048A140 is an anti-backlash spur gear with 140 teeth and 48 diametral pitch, designed for precise motion control. It features a 20° pressure angle and a .1248 inch bore, with a 303 stainless steel gear and hub. The gear has an overall diameter of 2.958 inches and a face width of .104 inches. The hub requires a controlled shaft clearance fit of .0001/.0008 inch. The spring component is made of 302 stainless steel in spring temper.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-F048A140 |
| Product Name | 48 DP, 140 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 140 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |