The S1A54A-F048A125 is a 48 pitch anti-backlash spur gear with 125 teeth, 20° pressure angle, and a 0.1248 inch bore, featuring a 303 stainless steel gear and hub with a 302 stainless steel spring. The gear has a pitch diameter of 2.6042 inches and an outside diameter of 2.646 inches, with a face width of 0.104 inches. It is designed for use with controlled shaft tolerances, recommending a clearance fit of 0.0001 to 0.0008 inches between the bore and shaft.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-F048A125 |
| Product Name | 48 DP, 125 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 125 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |