The S1A54A-F048A095 is a 48 pitch anti-backlash spur gear with 95 teeth, 20° pressure angle, and a 0.1248 inch bore, designed for precise motion control with reduced backlash. The gear is made of 303 stainless steel, and the hub is also 303 stainless steel, with a 302 stainless steel spring assembly. The outside diameter is 2.021 inches, and the pitch diameter is 1.9792 inches. The face width is 0.104 inches. Clearances for the bore are specified as .0001/.0008 inches to ensure proper shaft fit.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-F048A095 |
| Product Name | 48 DP, 95 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 95 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |