The S1A54A-F048A075 is a 48 pitch anti-backlash spur gear with 75 teeth, 20° pressure angle, and a 0.750 inch bore, made from 303 stainless steel with a 0.104 inch face width. The gear hub features a clearance fit specification of +0.0005/-0.0000 for the bore, and the gear is designed for use with controlled shaft tolerances. The spring and hub components are also 303 and 302 stainless steel respectively. The pitch diameter is 1.5625 inches and the outside diameter is 1.604 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-F048A075 |
| Product Name | 48 DP, 75 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 75 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |