S1A54A-F048A065 is a 48-pitch anti-backlash spur gear with 65 teeth and a 0.065-inch bore, designed for use with controlled shaft tolerances and a suggested clearance fit of 0.0001 to 0.0008 inch. The gear is made from 303 stainless steel, and the hub is also 303 stainless steel with a 20° pressure angle. The face width is 0.104 inch, and the pitch diameter is 1.3542 inch with an outside diameter of 1.396 inch. The spring is 302 stainless steel in spring temper.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-F048A065 |
| Product Name | 48 DP, 65 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 65 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |