Anti-backlash spur gear with 195 teeth, 120 diametral pitch, 20° pressure angle, and a 3/16 inch bore, available in clamp-type hub design with 303 stainless steel gears and springs. The gear has a 1.6250 inch pitch diameter and 1.642 inch outer diameter, and is made from 303 stainless steel hubs and 302 stainless steel springs in spring temper. Face width is 0.104 inch, and the product is designed for precision motion control applications requiring minimized backlash.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-C120S195 |
| Product Name | 120 DP, 195 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 195 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |