Anti-backlash spur gear with 290 teeth, 120 diametral pitch, and 20° pressure angle, featuring a 3/16 inch bore, clamp-type hub, and 303 stainless steel gear and hub construction. The spring-tempered 302 stainless steel spring ensures backslash elimination. Face width is 0.104 inch, and the pitch diameter is 2.4167 inches with an outside diameter of 2.433 inches. The gear is designed for inch-based systems and is available only in the specified material and bore configurations.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-C120A290 |
| Product Name | 120 DP, 290 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 290 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |