Anti-backlash spur gear with 145 teeth, 96 pitch, and 20° pressure angle, available in bore sizes of 0.1248 in (1/8 in), 0.1873 in (3/16 in), or 0.2498 in (1/4 in); hub configurations include pin or clamp type with corresponding codes 2, 4, 6 or 3, 5, 7; gear material is 303 stainless steel or 2024-T4/T351 aluminum alloy, anodized before cutting; hub material is 303 stainless steel; spring material is 302 stainless steel in spring temper; pitch diameter is 1.5104 in and outside diameter is 1.531 in.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-C096S145 |
| Product Name | 96 DP, 145 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 145 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |