The S1A54A-C096A240 is an anti-backlash spur gear with 240 teeth, 96 pitch, and a 20° pressure angle, designed for precise motion control. It features a bore diameter of 0.2498 inches (1/4 inch), a hub style using a pin-type mounting, and is constructed from 2024-T4 or -T351 aluminum alloy, anodized before cutting. The gear has a pitch diameter of 2.5000 inches and an outer diameter of 2.521 inches. The hub and spring components are made from 303 stainless steel and 302 stainless steel in spring temper, respectively.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-C096A240 |
| Product Name | 96 DP, 240 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 240 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |