Anti-backlash spur gear with 150 teeth, 96 pitch, and 20° pressure angle, available in 1/8, 3/16, or 1/4 inch bore sizes. Gear material is 303 stainless steel or 2024-T4/T351 aluminum alloy, anodized before cutting; hub and spring materials are 303 stainless steel and 302 stainless steel in spring temper, respectively. Hub styles include pin or clamp types, with pin type using code 2, 4, or 6 and clamp type using code 3, 5, or 7. Face width is 0.104 inch. Pitch diameter is 1.5625 inch and outside diameter is 1.583 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-C096A150 |
| Product Name | 96 DP, 150 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 150 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |