Anti-backlash spur gears with 96 pitch and 20° pressure angle are designed for precision motion control. Available in 303 stainless steel or 2024-T4/T351 aluminum alloy anodized before cutting, the gears feature 302 stainless steel springs and 303 stainless steel hubs with either pin or clamp-type mounting. Bore sizes include 1/8, 3/16, and 1/4 inch, with pin-type hubs designated by codes 2, 4, or 6 and clamp-type by 3, 5, or 7. Gear tooth counts range from 130 to 288, with pitch diameters and outside diameters specified per catalog number. Face width is 0.104 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-C096A130 |
| Product Name | 96 DP, 130 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 130 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |