Anti-backlash spur gear with 220 teeth, 80 pitch, 20° pressure angle, and a 0.1873 in. bore, available in clamp-type hub configuration with 303 stainless steel gears and 302 stainless steel springs. Face width is 0.104 in., and outer diameter is 2.775 in. with pitch diameter of 2.750 in.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-C080S220 |
| Product Name | 80 DP, 220 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 220 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |