Anti-backlash spur gear with 175 teeth, 80 pitch, 20° pressure angle, and a 0.1873 inch (3/16 inch) bore, featuring a clamp-type hub and made from 303 stainless steel. The gear has a pitch diameter of 2.1875 inches and an outer diameter of 2.213 inches. The hub design allows for secure mounting via set screws, and the gear material is anodized before cutting. The part conforms to the 80 pitch, 20° pressure angle, and clamp-type hub specifications listed for the series.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-C080S175 |
| Product Name | 80 DP, 175 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 175 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |