S1A54A-C080S160 is an anti-backlash spur gear with 160 teeth, 80 pitch, and a 20° pressure angle, designed for precision motion control. It features a clamp-type hub with a 0.1873 inch (3/16 inch) bore, made from 303 stainless steel gears and 302 stainless steel springs. The gear has a pitch diameter of 2.0000 inches and an overall diameter of 2.025 inches. The face width is 0.104 inches. The hub secures via set screw. The construction adheres to the specified material and dimensional standards listed for the series.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-C080S160 |
| Product Name | 80 DP, 160 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 160 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |