S1A54A-C080S140 is an anti-backlash spur gear with 140 teeth, 80 pitch, and a 20° pressure angle, designed for precise motion control. It has a 3/16 inch bore, clamp-type hub, and is made from 303 stainless steel for the gear and hub, with 302 stainless steel spring material. The face width is 0.104 inch, and the pitch diameter is 1.7500 inch with an outside diameter of 1.775 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-C080S140 |
| Product Name | 80 DP, 140 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 140 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |