S1A54A-C080S100 is a 100-tooth, 80-pitch anti-backlash spur gear with a 20° pressure angle, featuring a 3/16-inch bore and clamp-type hub. The gear is made of 303 stainless steel, and the spring is 302 stainless steel in spring temper. The face width is 0.104 inch, and the pitch diameter is 1.2500 inches with an outer diameter of 1.275 inches. The hub design accommodates set screws for clamping. The part conforms to the D820 series specifications including the 0.104 inch face width and 80-pitch design. A 1/8, 3/16, or 1/4-inch bore option is available with clamp or pin-type hubs according to the series.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-C080S100 |
| Product Name | 80 DP, 100 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 100 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |