S1A54A-C080A220 is an anti-backlash spur gear with 220 teeth, 80 pitch, and a 20° pressure angle, designed for precise motion control. It has a 0.1873 inch (3/16 inch) bore and a clamp-type hub. The gear is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting, with a stainless steel hub and springs. The face width is 0.104 inch, and the pitch diameter is 2.7500 inches with an outside diameter of 2.775 inches. The part conforms to AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A54A-C080A220 |
| Product Name | 80 DP, 220 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 220 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |